Vishay Intertechnology, Inc. RES 8.66 OHM 1/4W 1% 1206 SMD CRCW12068R66FNTA

Description
RES 8.66ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 8.66ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 1/4W 1% 1206 SMD - CRCW12068R66FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 1/4W 1% 1206 SMD
CRCW12068R66FNTA
RES 8.66 OHM 1/4W 1% 1206 SMD CRCW12068R66FNTA
RES 8.66ohm 1/4W 1% 1206 SMD

RES 8.66ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12068R66FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12068R66FNTA-ND
Chip Resistor - Surface Mount CRCW12068R66FNTA-ND
8.66 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.66 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12068R66FNTA CRCW12068R66FNTA-ND
Product Name RES 8.66 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details