Vishay Precision Group CRCW12068R45FKTA CRCW12068R45FKTA

Description
CRCW12068R45FKTA
Request a Quote Datasheet
Description
CRCW12068R45FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12068R45FKTA - CRCW12068R45FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12068R45FKTA
CRCW12068R45FKTA
CRCW12068R45FKTA CRCW12068R45FKTA
CRCW12068R45FKTA

CRCW12068R45FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12068R45FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12068R45FKTA-ND
Chip Resistor - Surface Mount CRCW12068R45FKTA-ND
8.45 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.45 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 8.45 Ohm, 250Mw, 1%; Resistance Vishay - 07J6151 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.45 Ohm, 250Mw, 1%; Resistance Vishay
07J6151
Resistor, Thick Film, 8.45 Ohm, 250Mw, 1%; Resistance Vishay 07J6151
RESISTOR, THICK FILM, 8.45 OHM, 250mW, 1%; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 8.45 OHM, 250mW, 1%; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12068R45FKTA CRCW12068R45FKTA-ND 07J6151
Product Name CRCW12068R45FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 8.45 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 8.45 ohms 8.45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details