Vishay Precision Group RES 8.25M OHM 1/4W 1% 1206 SMD CRCW12068M25FKEA

Description
RES 8.25Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 8.25Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25M OHM 1/4W 1% 1206 SMD - CRCW12068M25FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25M OHM 1/4W 1% 1206 SMD
CRCW12068M25FKEA
RES 8.25M OHM 1/4W 1% 1206 SMD CRCW12068M25FKEA
RES 8.25Mohm 1/4W 1% 1206 SMD

RES 8.25Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12068M25FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12068M25FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12068M25FKEATR-ND
8.25 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.25 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12068M25FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12068M25FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12068M25FKEADKR-ND
8.25 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.25 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12068M25FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12068M25FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12068M25FKEACT-ND
8.25 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.25 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 8M25, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2639 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M25, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2639
Res, Thick Film, 8M25, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2639
RES, THICK FILM, 8M25, 1%, 0.25W, 1206, REEL; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M25, 1%, 0.25W, 1206, REEL; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12068M25FKEA 541-CRCW12068M25FKEATR-ND 53K2639
Product Name RES 8.25M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 8M25, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 8.25E6 ohms 8.25E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details