8.45 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1206,8.45K,1%,T/R,HA
D25/CRCW1206 100 8K45 1% ET5 e3 RoHS Compliant: Yes
RES SMD 8.45K OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW12068K45FKEB-ND | CRCW12068K45FKEB | 49P3115 | CRCW12068K45FKEB |
| Product Name | Chip Resistor - Surface Mount | 1206,8.45K,1%,T/R,HAZMAT | D25/crcw1206 100 8K45 1% Et5 E3 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | 1206 | 1206 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |