Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 8.2Kohms 5% CRCW12068K20JNTB

Description
Thick Film Resistors - SMD 1/4watt 8.2Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 8.2Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 8.2Kohms 5% - CRCW12068K20JNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 8.2Kohms 5%
CRCW12068K20JNTB
Thick Film Resistors - SMD 1/4watt 8.2Kohms 5% CRCW12068K20JNTB
Thick Film Resistors - SMD 1/4watt 8.2Kohms 5%

Thick Film Resistors - SMD 1/4watt 8.2Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12068K20JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12068K20JNTB-ND
Chip Resistor - Surface Mount CRCW12068K20JNTB-ND
8.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 8.2K 5% 200 Rt5 Rohs Compliant Vishay - 49P3111 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 8.2K 5% 200 Rt5 Rohs Compliant Vishay
49P3111
Crcw1206 8.2K 5% 200 Rt5 Rohs Compliant Vishay 49P3111
CRCW1206 8.2K 5% 200 RT5 ROHS COMPLIANT: NO

CRCW1206 8.2K 5% 200 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12068K20JNTB CRCW12068K20JNTB-ND 49P3111
Product Name Thick Film Resistors - SMD 1/4watt 8.2Kohms 5% Chip Resistor - Surface Mount Crcw1206 8.2K 5% 200 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1134FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details