RES SMD 8.06K OHM 1% 1/4W 1206
8.06 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 8.06K OHM 1% 1/4W 1206
RES, THICK FILM, 8K06, 1%, 0.25W, 1206, REEL; Resistance:8.06kohm;
RES SMD 8.06K OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-CRCW12068K06FKTACT-ND | CRCW12068K06FKTA | 07J6156 | CRCW12068K06FKTA |
| Product Name | Chip Resistor - Surface Mount | CRCW12068K06FKTA | Res, Thick Film, 8K06, 1%, 0.25W, 1206, Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |