Vishay Intertechnology, Inc. RES 88.7 OHM 1/4W 1% 1206 SMD CRCW120688R7FKTA

Description
RES 88.7ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 88.7ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM 1/4W 1% 1206 SMD - CRCW120688R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1/4W 1% 1206 SMD
CRCW120688R7FKTA
RES 88.7 OHM 1/4W 1% 1206 SMD CRCW120688R7FKTA
RES 88.7ohm 1/4W 1% 1206 SMD

RES 88.7ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120688R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120688R7FKTA-ND
Chip Resistor - Surface Mount CRCW120688R7FKTA-ND
88.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

88.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120688R7FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120688R7FKTA
Chip Resistor - Surface Mount CRCW120688R7FKTA
RES SMD 88.7 OHM 1% 1/4W 1206

RES SMD 88.7 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Thick Film Resistor, 88.7 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J6183 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 88.7 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J6183
Thick Film Resistor, 88.7 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J6183
THICK FILM RESISTOR, 88.7 OHM, 250mW, 1%, FULL REEL; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 88.7 OHM, 250mW, 1%, FULL REEL; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW120688R7FKTA CRCW120688R7FKTA-ND CRCW120688R7FKTA 07J6183
Product Name RES 88.7 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistor, 88.7 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details