Vishay Precision Group Thick Film Resistors - SMD 1/4watt 88.7ohms 1% CRCW120688R7FKEA

Description
Thick Film Resistors - SMD 1/4watt 88.7ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 88.7ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 88.7ohms 1% - CRCW120688R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 88.7ohms 1%
CRCW120688R7FKEA
Thick Film Resistors - SMD 1/4watt 88.7ohms 1% CRCW120688R7FKEA
Thick Film Resistors - SMD 1/4watt 88.7ohms 1%

Thick Film Resistors - SMD 1/4watt 88.7ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-88.7FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-88.7FTR-ND
Chip Resistor - Surface Mount 541-88.7FTR-ND
88.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

88.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-88.7FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-88.7FCT-ND
Chip Resistor - Surface Mount 541-88.7FCT-ND
88.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

88.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-88.7FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-88.7FDKR-ND
Chip Resistor - Surface Mount 541-88.7FDKR-ND
88.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

88.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 88R7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5224 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88R7, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5224
Res, Thick Film, 88R7, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5224
RES, THICK FILM, 88R7, 1%, 0.25W, 1206, REEL; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 88R7, 1%, 0.25W, 1206, REEL; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 88R7, 1%, 0.25W, 1206; Resistance Vishay - 53K2677 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88R7, 1%, 0.25W, 1206; Resistance Vishay
53K2677
Res, Thick Film, 88R7, 1%, 0.25W, 1206; Resistance Vishay 53K2677
RES, THICK FILM, 88R7, 1%, 0.25W, 1206; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 88R7, 1%, 0.25W, 1206; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120688R7FKEA 541-88.7FTR-ND 42K5224 53K2677
Product Name Thick Film Resistors - SMD 1/4watt 88.7ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 88R7, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 88R7, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details