Vishay Precision Group Chip Resistor - Surface Mount CRCW1206887RFKTA

Description
887 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
887 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206887RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206887RFKTA-ND
Chip Resistor - Surface Mount CRCW1206887RFKTA-ND
887 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:887ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1206887RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:887ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1206887RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:887ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1206887RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:887ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:887ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206887RFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206887RFKTA
Chip Resistor - Surface Mount CRCW1206887RFKTA
RES SMD 887 OHM 1% 1/4W 1206

RES SMD 887 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistor, Thick Film, 887 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J6184 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 887 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J6184
Resistor, Thick Film, 887 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J6184
RESISTOR, THICK FILM, 887 OHM, 250mW, 1%, FULL REEL; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 887 OHM, 250mW, 1%, FULL REEL; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 887R, 1%, 0.25W, 1206; Resistance Vishay - 37C0196 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887R, 1%, 0.25W, 1206; Resistance Vishay
37C0196
Res, Thick Film, 887R, 1%, 0.25W, 1206; Resistance Vishay 37C0196
RES, THICK FILM, 887R, 1%, 0.25W, 1206; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 887R, 1%, 0.25W, 1206; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW1206887RFKTA-ND CRCW1206887RFKTA CRCW1206887RFKTA 07J6184 37C0196
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:887ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Resistor, Thick Film, 887 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay Res, Thick Film, 887R, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 887 ohms 887 ohms 887 ohms 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data