Thick Film Chip ResistorSeries:CRCW;
86.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1206; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000; Type:Thick Film RoHS Compliant: No
RES SMD 86.6 OHM 1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW120686R6FKTA | CRCW120686R6FKTA-ND | 07J6177 | CRCW120686R6FKTA |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance: 1%; Power Rating:0.... | Chip Resistor - Surface Mount | Thick Film Chip Resistor; Filter Terminals Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 86.6 ohms | 86.6 ohms | 86.6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use |