Vishay Precision Group Thick Film Resistors - SMD 1/4watt 86.6Kohms 1% CRCW120686K6FKEA

Description
Thick Film Resistors - SMD 1/4watt 86.6Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 86.6Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 86.6Kohms 1% - CRCW120686K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 86.6Kohms 1%
CRCW120686K6FKEA
Thick Film Resistors - SMD 1/4watt 86.6Kohms 1% CRCW120686K6FKEA
Thick Film Resistors - SMD 1/4watt 86.6Kohms 1%

Thick Film Resistors - SMD 1/4watt 86.6Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-86.6KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6KFCT-ND
Chip Resistor - Surface Mount 541-86.6KFCT-ND
86.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-86.6KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6KFTR-ND
Chip Resistor - Surface Mount 541-86.6KFTR-ND
86.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-86.6KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6KFDKR-ND
Chip Resistor - Surface Mount 541-86.6KFDKR-ND
86.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 86K6, 1%, 0.25W, 1206; Resistance Vishay - 53K2672 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86K6, 1%, 0.25W, 1206; Resistance Vishay
53K2672
Res, Thick Film, 86K6, 1%, 0.25W, 1206; Resistance Vishay 53K2672
RES, THICK FILM, 86K6, 1%, 0.25W, 1206; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 86K6, 1%, 0.25W, 1206; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 86K6, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5219 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86K6, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5219
Res, Thick Film, 86K6, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5219
RES, THICK FILM, 86K6, 1%, 0.25W, 1206, REEL; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 86K6, 1%, 0.25W, 1206, REEL; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 86.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4960 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 86.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4960
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 86.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4960
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 86.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 86.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120686K6FKEA 541-86.6KFCT-ND 53K2672 27W4960
Product Name Thick Film Resistors - SMD 1/4watt 86.6Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 86K6, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 86.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 86600 ohms 86600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers