Vishay Precision Group Chip Resistor - Surface Mount CRCW1206866RFKEB

Description
866 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
866 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206866RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206866RFKEB-ND
Chip Resistor - Surface Mount CRCW1206866RFKEB-ND
866 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206866RFKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206866RFKEB
Chip Resistor - Surface Mount CRCW1206866RFKEB
RES SMD 866 OHM 1% 1/4W 1206

RES SMD 866 OHM 1% 1/4W 1206

Supplier's Site Datasheet
D25/crcw1206 100 866R 1% Et5 E3 Rohs Compliant Vishay - 49P3173 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 866R 1% Et5 E3 Rohs Compliant Vishay
49P3173
D25/crcw1206 100 866R 1% Et5 E3 Rohs Compliant Vishay 49P3173
D25/CRCW1206 100 866R 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 100 866R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW1206866RFKEB-ND CRCW1206866RFKEB 49P3173
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D25/crcw1206 100 866R 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 866 ohms 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details