Vishay Precision Group RES 82.0 OHM .5W 1% 1206 SMD CRCW120682R0FKEAHP

Description
RES 82.0ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 82.0ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0 OHM .5W 1% 1206 SMD - CRCW120682R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0 OHM .5W 1% 1206 SMD
CRCW120682R0FKEAHP
RES 82.0 OHM .5W 1% 1206 SMD CRCW120682R0FKEAHP
RES 82.0ohm .5W 1% 1206 SMD

RES 82.0ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120682R0FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120682R0FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW120682R0FKEAHPDKR-ND
82 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

82 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120682R0FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120682R0FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW120682R0FKEAHPTR-ND
82 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

82 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120682R0FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120682R0FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW120682R0FKEAHPCT-ND
82 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

82 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 82 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 41R4925 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 82 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
41R4925
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 82 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 41R4925
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 82 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 82 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay - 12AC0289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
12AC0289
Res, 82R, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay 12AC0289
RES, 82R, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 82R, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120682R0FKEAHP 541-CRCW120682R0FKEAHPDKR-ND 41R4925 12AC0289
Product Name RES 82.0 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 82 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay Res, 82R, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers