Vishay Intertechnology, Inc. RES 82K OHM 1/4W 5% 1206 SMD CRCW120682K0JNTA

Description
RES 82Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 82Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 1/4W 5% 1206 SMD - CRCW120682K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1/4W 5% 1206 SMD
CRCW120682K0JNTA
RES 82K OHM 1/4W 5% 1206 SMD CRCW120682K0JNTA
RES 82Kohm 1/4W 5% 1206 SMD

RES 82Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120682K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120682K0JNTA-ND
Chip Resistor - Surface Mount CRCW120682K0JNTA-ND
82 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 82K 5% 200 Rt1 Rohs Compliant Vishay - 49P3147 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 82K 5% 200 Rt1 Rohs Compliant Vishay
49P3147
Crcw1206 82K 5% 200 Rt1 Rohs Compliant Vishay 49P3147
CRCW1206 82K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 82K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120682K0JNTA CRCW120682K0JNTA-ND 49P3147
Product Name RES 82K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Crcw1206 82K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 82000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details