VISHAY INTERTECHNOLOGY, INC.
CRCW12068252FT -- 82.5K 1% 100PPM TF
Vishay Intertechnology, Inc.
82.5K 1% 100PPM TF
CRCW12068252FT
Description
82.5K 1% 100PPM TF
Request a Quote
Email Supplier
Description
82.5K 1% 100PPM TF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12068252FT |
|
Product Name
|
82.5K 1% 100PPM TF |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
6.8 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details