Vishay Intertechnology, Inc. CRCW120680K6FKTA CRCW120680K6FKTA

Description
CRCW120680K6FKTA
Request a Quote Datasheet
Description
CRCW120680K6FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120680K6FKTA - CRCW120680K6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120680K6FKTA
CRCW120680K6FKTA
CRCW120680K6FKTA CRCW120680K6FKTA
CRCW120680K6FKTA

CRCW120680K6FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW120680K6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120680K6FKTA-ND
Chip Resistor - Surface Mount CRCW120680K6FKTA-ND
80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

80.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120680K6FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120680K6FKTA
Chip Resistor - Surface Mount CRCW120680K6FKTA
RES SMD 80.6K OHM 1% 1/4W 1206

RES SMD 80.6K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 80K6, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6157 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80K6, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6157
Res, Thick Film, 80K6, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6157
RES, THICK FILM, 80K6, 1%, 0.25W, 1206, REEL; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 80K6, 1%, 0.25W, 1206, REEL; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW120680K6FKTA CRCW120680K6FKTA-ND CRCW120680K6FKTA 07J6157
Product Name CRCW120680K6FKTA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 80K6, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567543P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details