Vishay Precision Group RES 806K OHM 1/4W 1% 1206 SMD CRCW1206806KFKEA

Description
RES 806Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 806Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806K OHM 1/4W 1% 1206 SMD - CRCW1206806KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806K OHM 1/4W 1% 1206 SMD
CRCW1206806KFKEA
RES 806K OHM 1/4W 1% 1206 SMD CRCW1206806KFKEA
RES 806Kohm 1/4W 1% 1206 SMD

RES 806Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-806KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-806KFTR-ND
Chip Resistor - Surface Mount 541-806KFTR-ND
806 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

806 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-806KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-806KFDKR-ND
Chip Resistor - Surface Mount 541-806KFDKR-ND
806 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

806 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-806KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-806KFCT-ND
Chip Resistor - Surface Mount 541-806KFCT-ND
806 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

806 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 806K, 1%, 0.25W, 1206; Resistance Vishay - 53K2657 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 806K, 1%, 0.25W, 1206; Resistance Vishay
53K2657
Res, Thick Film, 806K, 1%, 0.25W, 1206; Resistance Vishay 53K2657
RES, THICK FILM, 806K, 1%, 0.25W, 1206; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 806K, 1%, 0.25W, 1206; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 806K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5206 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 806K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5206
Res, Thick Film, 806K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5206
RES, THICK FILM, 806K, 1%, 0.25W, 1206, REEL; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 806K, 1%, 0.25W, 1206, REEL; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206806KFKEA 541-806KFTR-ND 53K2657 42K5206
Product Name RES 806K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 806K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 806K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 806000 ohms 806000 ohms 806000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details