Vishay Precision Group Thick Film Resistors - SMD 1/4watt 7.87Mohms 1% CRCW12067M87FKEA

Description
Thick Film Resistors - SMD 1/4watt 7.87Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 7.87Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 7.87Mohms 1% - CRCW12067M87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 7.87Mohms 1%
CRCW12067M87FKEA
Thick Film Resistors - SMD 1/4watt 7.87Mohms 1% CRCW12067M87FKEA
Thick Film Resistors - SMD 1/4watt 7.87Mohms 1%

Thick Film Resistors - SMD 1/4watt 7.87Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-7.87MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87MFTR-ND
Chip Resistor - Surface Mount 541-7.87MFTR-ND
7.87 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.87 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 7M87, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2597 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M87, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2597
Res, Thick Film, 7M87, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2597
RES, THICK FILM, 7M87, 1%, 0.25W, 1206, REEL; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M87, 1%, 0.25W, 1206, REEL; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12067M87FKEA 541-7.87MFTR-ND 53K2597
Product Name Thick Film Resistors - SMD 1/4watt 7.87Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 7M87, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 7.87E6 ohms 7.87E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details