Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12067M50JNTA

Description
7.5 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12067M50JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12067M50JNTA-ND
Chip Resistor - Surface Mount CRCW12067M50JNTA-ND
7.5 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 7.5Mohms 5% - CRCW12067M50JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 7.5Mohms 5%
CRCW12067M50JNTA
Thick Film Resistors - SMD 1/4watt 7.5Mohms 5% CRCW12067M50JNTA
Thick Film Resistors - SMD 1/4watt 7.5Mohms 5%

Thick Film Resistors - SMD 1/4watt 7.5Mohms 5%

Supplier's Site
Crcw1206 7.5M 5% 200 Rt1 Rohs Compliant Vishay - 49P3060 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 7.5M 5% 200 Rt1 Rohs Compliant Vishay
49P3060
Crcw1206 7.5M 5% 200 Rt1 Rohs Compliant Vishay 49P3060
CRCW1206 7.5M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 7.5M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12067M50JNTA-ND CRCW12067M50JNTA 49P3060
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 7.5Mohms 5% Crcw1206 7.5M 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details