Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12067K50JNTA

Description
7.5 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12067K50JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12067K50JNTA-ND
Chip Resistor - Surface Mount CRCW12067K50JNTA-ND
7.5 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.5K OHM 1/4W 5% 1206 SMD - CRCW12067K50JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/4W 5% 1206 SMD
CRCW12067K50JNTA
RES 7.5K OHM 1/4W 5% 1206 SMD CRCW12067K50JNTA
RES 7.5Kohm 1/4W 5% 1206 SMD

RES 7.5Kohm 1/4W 5% 1206 SMD

Supplier's Site
Crcw1206 7.5K 5% 200 Rt1 Rohs Compliant Vishay - 49P3052 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 7.5K 5% 200 Rt1 Rohs Compliant Vishay
49P3052
Crcw1206 7.5K 5% 200 Rt1 Rohs Compliant Vishay 49P3052
CRCW1206 7.5K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 7.5K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12067K50JNTA-ND CRCW12067K50JNTA 49P3052
Product Name Chip Resistor - Surface Mount RES 7.5K OHM 1/4W 5% 1206 SMD Crcw1206 7.5K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573264 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details