Vishay Precision Group Chip Resistor - Surface Mount CRCW120678R7FKEA

Description
78.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
78.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-78.7FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-78.7FDKR-ND
Chip Resistor - Surface Mount 541-78.7FDKR-ND
78.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

78.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-78.7FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-78.7FCT-ND
Chip Resistor - Surface Mount 541-78.7FCT-ND
78.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

78.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-78.7FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-78.7FTR-ND
Chip Resistor - Surface Mount 541-78.7FTR-ND
78.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

78.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120678R7FKEA - CRCW120678R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120678R7FKEA
CRCW120678R7FKEA
CRCW120678R7FKEA CRCW120678R7FKEA
CRCW120678R7FKEA

CRCW120678R7FKEA

Supplier's Site
Res, Thick Film, 78R7, 1%, 0.25W, 1206; Resistance Vishay - 53K2627 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 78R7, 1%, 0.25W, 1206; Resistance Vishay
53K2627
Res, Thick Film, 78R7, 1%, 0.25W, 1206; Resistance Vishay 53K2627
RES, THICK FILM, 78R7, 1%, 0.25W, 1206; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 78R7, 1%, 0.25W, 1206; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 78R7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2628 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 78R7, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2628
Res, Thick Film, 78R7, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2628
RES, THICK FILM, 78R7, 1%, 0.25W, 1206, REEL; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 78R7, 1%, 0.25W, 1206, REEL; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120678R7FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120678R7FKEA
Resistors - Chip Resistor - Surface Mount CRCW120678R7FKEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-78.7FDKR-ND CRCW120678R7FKEA 53K2627 53K2628 CRCW120678R7FKEA
Product Name Chip Resistor - Surface Mount CRCW120678R7FKEA Res, Thick Film, 78R7, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 78R7, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details