Vishay Precision Group Chip Resistor - Surface Mount CRCW1206768RFKEA

Description
768 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
768 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-768FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-768FCT-ND
Chip Resistor - Surface Mount 541-768FCT-ND
768 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

768 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-768FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-768FDKR-ND
Chip Resistor - Surface Mount 541-768FDKR-ND
768 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

768 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-768FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-768FTR-ND
Chip Resistor - Surface Mount 541-768FTR-ND
768 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

768 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206768RFKEA - CRCW1206768RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206768RFKEA
CRCW1206768RFKEA
CRCW1206768RFKEA CRCW1206768RFKEA
CRCW1206768RFKEA

CRCW1206768RFKEA

Supplier's Site
Res, Thick Film, 768R, 1%, 0.25W, 1206; Resistance Vishay - 53K2625 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 768R, 1%, 0.25W, 1206; Resistance Vishay
53K2625
Res, Thick Film, 768R, 1%, 0.25W, 1206; Resistance Vishay 53K2625
RES, THICK FILM, 768R, 1%, 0.25W, 1206; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 768R, 1%, 0.25W, 1206; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 768R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5193 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 768R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5193
Res, Thick Film, 768R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5193
RES, THICK FILM, 768R, 1%, 0.25W, 1206, REEL; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 768R, 1%, 0.25W, 1206, REEL; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206768RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206768RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206768RFKEA
RES SMD 768 OHM 1% 1/4W 1206

RES SMD 768 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-768FCT-ND CRCW1206768RFKEA 53K2625 42K5193 CRCW1206768RFKEA
Product Name Chip Resistor - Surface Mount CRCW1206768RFKEA Res, Thick Film, 768R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 768R, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 768 ohms 768 ohms 768 ohms 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details