VISHAY INTERTECHNOLOGY, INC.
CRCW12067680FRT1 -- RES 768 1/4W 1% 1206
Vishay Intertechnology, Inc.
RES 768 1/4W 1% 1206
CRCW12067680FRT1
Description
RES 768 1/4W 1% 1206
Request a Quote
Email Supplier
Description
RES 768 1/4W 1% 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12067680FRT1 |
|
Product Name
|
RES 768 1/4W 1% 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
22 ohms
Tolerance
5 +/- %
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details