Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 75ohms 1% CRCW120675R0FKTB

Description
Thick Film Resistors - SMD 1/4watt 75ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 75ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 75ohms 1% - CRCW120675R0FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 75ohms 1%
CRCW120675R0FKTB
Thick Film Resistors - SMD 1/4watt 75ohms 1% CRCW120675R0FKTB
Thick Film Resistors - SMD 1/4watt 75ohms 1%

Thick Film Resistors - SMD 1/4watt 75ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120675R0FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120675R0FKTB-ND
Chip Resistor - Surface Mount CRCW120675R0FKTB-ND
75 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 75 1% 100 Rt5 Rohs Compliant Vishay - 49P3090 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 75 1% 100 Rt5 Rohs Compliant Vishay
49P3090
Crcw1206 75 1% 100 Rt5 Rohs Compliant Vishay 49P3090
CRCW1206 75 1% 100 RT5 ROHS COMPLIANT: NO

CRCW1206 75 1% 100 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120675R0FKTB CRCW120675R0FKTB-ND 49P3090
Product Name Thick Film Resistors - SMD 1/4watt 75ohms 1% Chip Resistor - Surface Mount Crcw1206 75 1% 100 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details