VISHAY INTERTECHNOLOGY, INC.
CRCW1206752JRT1 -- RES 7.5K OHM 1/8W 1206 5%
Vishay Intertechnology, Inc.
RES 7.5K OHM 1/8W 1206 5%
CRCW1206752JRT1
Description
RES 7.5Kohm 1/8W 1206 5%
Request a Quote
Email Supplier
Description
RES 7.5Kohm 1/8W 1206 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206752JRT1 |
|
Product Name
|
RES 7.5K OHM 1/8W 1206 5% |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
100000 ohms
View Details
3 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details