VISHAY INTERTECHNOLOGY, INC.
CRCW1206750JRT1 -- 75 OHM 5% 200PPM TKF 1206
Vishay Intertechnology, Inc.
75 OHM 5% 200PPM TKF 1206
CRCW1206750JRT1
Description
75ohm 5% 200PPM TKF 1206
Request a Quote
Email Supplier
Description
75ohm 5% 200PPM TKF 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206750JRT1 |
|
Product Name
|
75 OHM 5% 200PPM TKF 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Resistance Range
0.0030 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details