Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120673R2FKTA

Description
73.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
73.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120673R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120673R2FKTA-ND
Chip Resistor - Surface Mount CRCW120673R2FKTA-ND
73.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

73.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:73.2ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW120673R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:73.2ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW120673R2FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:73.2ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW120673R2FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:73.2ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:73.2ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistor, Thick Film, 73.2 Ohm, 250Mw, 1%; Resistance Vishay - 07J6125 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 73.2 Ohm, 250Mw, 1%; Resistance Vishay
07J6125
Resistor, Thick Film, 73.2 Ohm, 250Mw, 1%; Resistance Vishay 07J6125
RESISTOR, THICK FILM, 73.2 OHM, 250mW, 1%; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 73.2 OHM, 250mW, 1%; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW120673R2FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120673R2FKTA
Chip Resistor - Surface Mount CRCW120673R2FKTA
RES SMD 73.2 OHM 1% 1/4W 1206

RES SMD 73.2 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW120673R2FKTA-ND CRCW120673R2FKTA 07J6125 CRCW120673R2FKTA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:73.2ohm; Resistance Tolerance:+/- 1%; Power Rating... Resistor, Thick Film, 73.2 Ohm, 250Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details