Vishay Precision Group Chip Resistor - Surface Mount CRCW120673R2FKEA

Description
73.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
73.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-73.2FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2FCT-ND
Chip Resistor - Surface Mount 541-73.2FCT-ND
73.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

73.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-73.2FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2FTR-ND
Chip Resistor - Surface Mount 541-73.2FTR-ND
73.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

73.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-73.2FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2FDKR-ND
Chip Resistor - Surface Mount 541-73.2FDKR-ND
73.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

73.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120673R2FKEA - CRCW120673R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120673R2FKEA
CRCW120673R2FKEA
CRCW120673R2FKEA CRCW120673R2FKEA
CRCW120673R2FKEA

CRCW120673R2FKEA

Supplier's Site
Res, Thick Film, 73R2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5185 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 73R2, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5185
Res, Thick Film, 73R2, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5185
RES, THICK FILM, 73R2, 1%, 0.25W, 1206, REEL; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 73R2, 1%, 0.25W, 1206, REEL; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 73R2, 1%, 0.25W, 1206; Resistance Vishay - 53K2613 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 73R2, 1%, 0.25W, 1206; Resistance Vishay
53K2613
Res, Thick Film, 73R2, 1%, 0.25W, 1206; Resistance Vishay 53K2613
RES, THICK FILM, 73R2, 1%, 0.25W, 1206; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 73R2, 1%, 0.25W, 1206; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW120673R2FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120673R2FKEA
Chip Resistor - Surface Mount CRCW120673R2FKEA
RES SMD 73.2 OHM 1% 1/4W 1206

RES SMD 73.2 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-73.2FCT-ND CRCW120673R2FKEA 42K5185 53K2613 CRCW120673R2FKEA
Product Name Chip Resistor - Surface Mount CRCW120673R2FKEA Res, Thick Film, 73R2, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 73R2, 1%, 0.25W, 1206; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details