Vishay Intertechnology, Inc. 1206,73.2K,1%,T/R,HAZMAT CRCW120673K2FKEB

Description
1206,73.2K,1%,T/R,HA ZMAT
Request a Quote Datasheet
Description
1206,73.2K,1%,T/R,HA ZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206,73.2K,1%,T/R,HAZMAT - CRCW120673K2FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,73.2K,1%,T/R,HAZMAT
CRCW120673K2FKEB
1206,73.2K,1%,T/R,HAZMAT CRCW120673K2FKEB
1206,73.2K,1%,T/R,HA ZMAT

1206,73.2K,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW120673K2FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120673K2FKEB-ND
Chip Resistor - Surface Mount CRCW120673K2FKEB-ND
73.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

73.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120673K2FKEB CRCW120673K2FKEB-ND
Product Name 1206,73.2K,1%,T/R,HAZMAT Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details