Vishay Intertechnology, Inc. 1206,71.5,1%,T/R,HAZMAT CRCW120671R5FKEC

Description
1206,71.5,1%,T/R,HAZ MAT
Request a Quote Datasheet
Description
1206,71.5,1%,T/R,HAZ MAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206,71.5,1%,T/R,HAZMAT - CRCW120671R5FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,71.5,1%,T/R,HAZMAT
CRCW120671R5FKEC
1206,71.5,1%,T/R,HAZMAT CRCW120671R5FKEC
1206,71.5,1%,T/R,HAZ MAT

1206,71.5,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW120671R5FKEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120671R5FKEC-ND
Chip Resistor - Surface Mount CRCW120671R5FKEC-ND
71.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

71.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120671R5FKEC CRCW120671R5FKEC-ND
Product Name 1206,71.5,1%,T/R,HAZMAT Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567521 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details