Vishay Precision Group RES 715 OHM 1/4W 1% 1206 SMD CRCW1206715RFKTA

Description
RES 715ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 715ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/4W 1% 1206 SMD - CRCW1206715RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/4W 1% 1206 SMD
CRCW1206715RFKTA
RES 715 OHM 1/4W 1% 1206 SMD CRCW1206715RFKTA
RES 715ohm 1/4W 1% 1206 SMD

RES 715ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206715RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206715RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206715RFKTADKR-ND
RES SMD 715 OHM 1% 1/4W 1206

RES SMD 715 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206715RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206715RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206715RFKTATR-ND
715 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

715 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206715RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206715RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206715RFKTACT-ND
RES SMD 715 OHM 1% 1/4W 1206

RES SMD 715 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, Thick Film, 715R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6120 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6120
Res, Thick Film, 715R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6120
RES, THICK FILM, 715R, 1%, 0.25W, 1206, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 715R, 1%, 0.25W, 1206, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 715R, 1%, 0.25W, 1206; Resistance Vishay - 92B8052 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715R, 1%, 0.25W, 1206; Resistance Vishay
92B8052
Res, Thick Film, 715R, 1%, 0.25W, 1206; Resistance Vishay 92B8052
RES, THICK FILM, 715R, 1%, 0.25W, 1206; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 715R, 1%, 0.25W, 1206; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206715RFKTA 541-CRCW1206715RFKTADKR-ND 07J6120 92B8052
Product Name RES 715 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 715R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 715R, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 715 ohms 715 ohms 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details