Vishay Intertechnology, Inc. RES 6.20M OHM 1/4W 1% 1206 SMD CRCW12066M20FKTA

Description
RES 6.20Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 6.20Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20M OHM 1/4W 1% 1206 SMD - CRCW12066M20FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20M OHM 1/4W 1% 1206 SMD
CRCW12066M20FKTA
RES 6.20M OHM 1/4W 1% 1206 SMD CRCW12066M20FKTA
RES 6.20Mohm 1/4W 1% 1206 SMD

RES 6.20Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12066M20FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12066M20FKTA-ND
Chip Resistor - Surface Mount CRCW12066M20FKTA-ND
6.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 6.2M 1% 100 Rt1 Rohs Compliant Vishay - 49P2945 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 6.2M 1% 100 Rt1 Rohs Compliant Vishay
49P2945
Crcw1206 6.2M 1% 100 Rt1 Rohs Compliant Vishay 49P2945
CRCW1206 6.2M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1206 6.2M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12066M20FKTA CRCW12066M20FKTA-ND 49P2945
Product Name RES 6.20M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Crcw1206 6.2M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 6.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details