Vishay Precision Group Chip Resistor - Surface Mount CRCW12066M20FKEA

Description
6.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.20MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20MFTR-ND
Chip Resistor - Surface Mount 541-6.20MFTR-ND
6.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.20M OHM 1/4W 1% 1206 SMD - CRCW12066M20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20M OHM 1/4W 1% 1206 SMD
CRCW12066M20FKEA
RES 6.20M OHM 1/4W 1% 1206 SMD CRCW12066M20FKEA
RES 6.20Mohm 1/4W 1% 1206 SMD

RES 6.20Mohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 6M2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 95M8635 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M2, 1%, 0.25W, 1206, Reel; Resistance Vishay
95M8635
Res, Thick Film, 6M2, 1%, 0.25W, 1206, Reel; Resistance Vishay 95M8635
RES, THICK FILM, 6M2, 1%, 0.25W, 1206, REEL; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M2, 1%, 0.25W, 1206, REEL; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-6.20MFTR-ND CRCW12066M20FKEA 95M8635
Product Name Chip Resistor - Surface Mount RES 6.20M OHM 1/4W 1% 1206 SMD Res, Thick Film, 6M2, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details