Vishay Intertechnology, Inc. CRCW12066M04FKTA CRCW12066M04FKTA

Description
CRCW12066M04FKTA
Request a Quote Datasheet
Description
CRCW12066M04FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12066M04FKTA - CRCW12066M04FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12066M04FKTA
CRCW12066M04FKTA
CRCW12066M04FKTA CRCW12066M04FKTA
CRCW12066M04FKTA

CRCW12066M04FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12066M04FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12066M04FKTA-ND
Chip Resistor - Surface Mount CRCW12066M04FKTA-ND
6.04 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.04 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 6.04Mohm, 250Mw, 1%; Resistance Vishay - 07J6070 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.04Mohm, 250Mw, 1%; Resistance Vishay
07J6070
Resistor, Thick Film, 6.04Mohm, 250Mw, 1%; Resistance Vishay 07J6070
RESISTOR, THICK FILM, 6.04MOHM, 250mW, 1%; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 6.04MOHM, 250mW, 1%; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW12066M04FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12066M04FKTA
Chip Resistor - Surface Mount CRCW12066M04FKTA
RES SMD 6.04M OHM 1% 1/4W 1206

RES SMD 6.04M OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12066M04FKTA CRCW12066M04FKTA-ND 07J6070 CRCW12066M04FKTA
Product Name CRCW12066M04FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 6.04Mohm, 250Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details