Vishay Precision Group RES 6.04M OHM 1/4W 1% 1206 SMD CRCW12066M04FKEA

Description
RES 6.04Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 6.04Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04M OHM 1/4W 1% 1206 SMD - CRCW12066M04FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04M OHM 1/4W 1% 1206 SMD
CRCW12066M04FKEA
RES 6.04M OHM 1/4W 1% 1206 SMD CRCW12066M04FKEA
RES 6.04Mohm 1/4W 1% 1206 SMD

RES 6.04Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12066M04FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12066M04FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12066M04FKEACT-ND
6.04 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.04 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12066M04FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12066M04FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12066M04FKEATR-ND
6.04 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.04 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12066M04FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12066M04FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12066M04FKEADKR-ND
6.04 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.04 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6M04, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2523 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M04, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2523
Res, Thick Film, 6M04, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2523
RES, THICK FILM, 6M04, 1%, 0.25W, 1206, REEL; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M04, 1%, 0.25W, 1206, REEL; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6M04, 1%, 0.25W, 1206; Resistance Vishay - 51P0536 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M04, 1%, 0.25W, 1206; Resistance Vishay
51P0536
Res, Thick Film, 6M04, 1%, 0.25W, 1206; Resistance Vishay 51P0536
RES, THICK FILM, 6M04, 1%, 0.25W, 1206; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M04, 1%, 0.25W, 1206; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12066M04FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12066M04FKEA
Resistors - Chip Resistor - Surface Mount CRCW12066M04FKEA
RES SMD 6.04M OHM 1% 1/4W 1206

RES SMD 6.04M OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12066M04FKEA 541-CRCW12066M04FKEACT-ND 53K2523 CRCW12066M04FKEA
Product Name RES 6.04M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 6M04, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 6.04E6 ohms 6.04E6 ohms 6.04E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers