Thick Film Resistors - SMD 1/4watt 6.98Kohms 1%
6.98 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
6.98 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
6.98 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 6K98, 1%, 0.25W, 1206, REEL; Resistance:6.98kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12066K98FKEA | 541-6.98KFDKR-ND | 42K5140 |
| Product Name | Thick Film Resistors - SMD 1/4watt 6.98Kohms 1% | Chip Resistor - Surface Mount | Res, Thick Film, 6K98, 1%, 0.25W, 1206, Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 6980 ohms | 6980 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |