Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 6.8Kohms 5% CRCW12066K80JNEB

Description
Thick Film Resistors - SMD 1/4watt 6.8Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 6.8Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 6.8Kohms 5% - CRCW12066K80JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 6.8Kohms 5%
CRCW12066K80JNEB
Thick Film Resistors - SMD 1/4watt 6.8Kohms 5% CRCW12066K80JNEB
Thick Film Resistors - SMD 1/4watt 6.8Kohms 5%

Thick Film Resistors - SMD 1/4watt 6.8Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12066K80JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12066K80JNEB-ND
Chip Resistor - Surface Mount CRCW12066K80JNEB-ND
6.8 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12066K80JNEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12066K80JNEB
Resistors - Chip Resistor - Surface Mount CRCW12066K80JNEB
RES SMD 6.8K OHM 5% 1/4W 1206

RES SMD 6.8K OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12066K80JNEB CRCW12066K80JNEB-ND CRCW12066K80JNEB
Product Name Thick Film Resistors - SMD 1/4watt 6.8Kohms 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 6800 ohms 6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573262 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details