Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12066K20FKTA

Description
6.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12066K20FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12066K20FKTA-ND
Chip Resistor - Surface Mount CRCW12066K20FKTA-ND
6.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 6.2Kohms 1% - CRCW12066K20FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 6.2Kohms 1%
CRCW12066K20FKTA
Thick Film Resistors - SMD 1/4watt 6.2Kohms 1% CRCW12066K20FKTA
Thick Film Resistors - SMD 1/4watt 6.2Kohms 1%

Thick Film Resistors - SMD 1/4watt 6.2Kohms 1%

Supplier's Site
Crcw1206 6.2K 1% 100 Rt1 Rohs Compliant Vishay - 49P2928 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 6.2K 1% 100 Rt1 Rohs Compliant Vishay
49P2928
Crcw1206 6.2K 1% 100 Rt1 Rohs Compliant Vishay 49P2928
CRCW1206 6.2K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1206 6.2K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW12066K20FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12066K20FKTA
Chip Resistor - Surface Mount CRCW12066K20FKTA
RES SMD 6.2K OHM 1% 1/4W 1206

RES SMD 6.2K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12066K20FKTA-ND CRCW12066K20FKTA 49P2928 CRCW12066K20FKTA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 6.2Kohms 1% Crcw1206 6.2K 1% 100 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
3 suppliers