VISHAY INTERTECHNOLOGY, INC.
CRCW12066982FTR1 -- RES, 69.8K OHM 1% 1/8W
Vishay Intertechnology, Inc.
RES, 69.8K OHM 1% 1/8W
CRCW12066982FTR1
Description
RES, 69.8Kohm 1% 1/8W
Request a Quote
Email Supplier
Description
RES, 69.8Kohm 1% 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12066982FTR1 |
|
Product Name
|
RES, 69.8K OHM 1% 1/8W |
|
Resistance Range
|
69800 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Category / Application
Braking Resistor
Technology / Construction
Ceramic Composition; Ceramic, wire wound
Mounting / Packaging
Screw Terminals; Metal housed
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details