Vishay Intertechnology, Inc. RES 68 OHM 1/4W 5% 1206 SMD CRCW120668R0JNTA

Description
RES 68ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 68ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1/4W 5% 1206 SMD - CRCW120668R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1/4W 5% 1206 SMD
CRCW120668R0JNTA
RES 68 OHM 1/4W 5% 1206 SMD CRCW120668R0JNTA
RES 68ohm 1/4W 5% 1206 SMD

RES 68ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120668R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120668R0JNTA-ND
Chip Resistor - Surface Mount CRCW120668R0JNTA-ND
68 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 68 5% 200 Rt1 Rohs Compliant Vishay - 49P3026 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 68 5% 200 Rt1 Rohs Compliant Vishay
49P3026
Crcw1206 68 5% 200 Rt1 Rohs Compliant Vishay 49P3026
CRCW1206 68 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 68 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120668R0JNTA CRCW120668R0JNTA-ND 49P3026
Product Name RES 68 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Crcw1206 68 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details