Vishay Precision Group Surface Mount Resistors CRCW120668R0FKEAHP

Description
Vishay CRCW120668R0FKEAHP
Request a Quote Datasheet
Description
Vishay CRCW120668R0FKEAHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8121940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121940
Surface Mount Resistors 8121940
Vishay CRCW120668R0FKEAHP

Vishay CRCW120668R0FKEAHP

Supplier's Site
Surface Mount Resistors - 8121940P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121940P
Surface Mount Resistors 8121940P
Vishay CRCW120668R0FKEAHP

Vishay CRCW120668R0FKEAHP

Supplier's Site
Chip Resistor - Surface Mount - 541-68.0UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0UTR-ND
Chip Resistor - Surface Mount 541-68.0UTR-ND
68 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.0UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0UCT-ND
Chip Resistor - Surface Mount 541-68.0UCT-ND
68 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.0UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0UDKR-ND
Chip Resistor - Surface Mount 541-68.0UDKR-ND
68 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327118-CRCW120668R0FKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327118-CRCW120668R0FKEAHP
Resistors - Chip Resistor - Surface Mount 1327118-CRCW120668R0FKEAHP
Manufacturer: Vishay Dale Win Source Part Number: 1327118-CRCW120668R0 FKEAHP Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 68 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW120668R0FKEAHP-N D,CRCW120668R0FKEAHP CT-ND,541-68.0UTR,CR CW120668R0FKEAHPDKR- ND,541-68.0UCT,CRCW1 20668R0FKEAHPTR-ND,C RCW120668R0FKEAHPDKR ,CRCW120668R0FKEAHPT R,541-68.0UDKR,CRCW1 20668R0FKEAHPCT Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327118-CRCW120668R0FKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 68 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW120668R0FKEAHP-ND,CRCW120668R0FKEAHPCT-ND,541-68.0UTR,CRCW120668R0FKEAHPDKR-ND,541-68.0UCT,CRCW120668R0FKEAHPTR-ND,CRCW120668R0FKEAHPDKR,CRCW120668R0FKEAHPTR,541-68.0UDKR,CRCW120668R0FKEAHPCT
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 68ohms 1% 100ppm High Power - CRCW120668R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 68ohms 1% 100ppm High Power
CRCW120668R0FKEAHP
Thick Film Resistors - SMD 1/2watt 68ohms 1% 100ppm High Power CRCW120668R0FKEAHP
Thick Film Resistors - SMD 1/2watt 68ohms 1% 100ppm High Power

Thick Film Resistors - SMD 1/2watt 68ohms 1% 100ppm High Power

Supplier's Site
Automotive SMD 68 Ohm 0.75W Resistor - 52-CRCW120668R0FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 68 Ohm 0.75W Resistor
52-CRCW120668R0FKEAHP
Automotive SMD 68 Ohm 0.75W Resistor 52-CRCW120668R0FKEAHP
1206 68 Ohm 1% 0.75W Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW120668R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68 Ohm, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 68 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120668R0FKEAH P can be used for catalog matching and distributor lookup.

1206 68 Ohm 1% 0.75W Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW120668R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68 Ohm, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 68 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120668R0FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, 68R, 1%, 0.75W, 1206; Resistance Vishay - 65AC3470 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 68R, 1%, 0.75W, 1206; Resistance Vishay
65AC3470
Res, Aec-Q200, 68R, 1%, 0.75W, 1206; Resistance Vishay 65AC3470
RES, AEC-Q200, 68R, 1%, 0.75W, 1206; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 68R, 1%, 0.75W, 1206; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay - 12AC0287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
12AC0287
Res, 68R, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay 12AC0287
RES, 68R, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 68R, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW120668R0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120668R0FKEAHP
Chip Resistor - Surface Mount CRCW120668R0FKEAHP
RES SMD 68 OHM 1% 3/4W 1206

RES SMD 68 OHM 1% 3/4W 1206

Supplier's Site Datasheet
±1% 68Ω 1206 Chip Resistor - Surface Mount ROHS - 17930-CRCW120668R0FKEAHP - Utmel Electronic Limited
Hong Kong, China
±1% 68Ω 1206 Chip Resistor - Surface Mount ROHS
17930-CRCW120668R0FKEAHP
±1% 68Ω 1206 Chip Resistor - Surface Mount ROHS 17930-CRCW120668R0FKEAHP
±1% 68Ω 1206 Chip Resistor - Surface Mount ROHS

±1% 68Ω 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 8121940 8121940P 541-68.0UTR-ND 1327118-CRCW120668R0FKEAHP CRCW120668R0FKEAHP 52-CRCW120668R0FKEAHP 65AC3470 12AC0287 CRCW120668R0FKEAHP 17930-CRCW120668R0FKEAHP
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 68ohms 1% 100ppm High Power Automotive SMD 68 Ohm 0.75W Resistor Res, Aec-Q200, 68R, 1%, 0.75W, 1206; Resistance Vishay Res, 68R, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount ±1% 68Ω 1206 Chip Resistor - Surface Mount ROHS
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176230-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details