Vishay Precision Group Chip Resistor - Surface Mount CRCW1206681RFKTA

Description
681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206681RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206681RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206681RFKTATR-ND
681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206681RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206681RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206681RFKTADKR-ND
RES SMD 681 OHM 1% 1/4W 1206

RES SMD 681 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206681RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206681RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206681RFKTACT-ND
RES SMD 681 OHM 1% 1/4W 1206

RES SMD 681 OHM 1% 1/4W 1206

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance: 1%; Power Rating:0.2... - CRCW1206681RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance: 1%; Power Rating:0.2...
CRCW1206681RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW1206681RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Thick Film Chip ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Supplier's Site
Res, Thick Film, 681R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6103 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6103
Res, Thick Film, 681R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6103
RES, THICK FILM, 681R, 1%, 0.25W, 1206, REEL; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 681R, 1%, 0.25W, 1206, REEL; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW1206681RFKTATR-ND CRCW1206681RFKTA 07J6103
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance: 1%; Power Rating:0.2... Res, Thick Film, 681R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 681 ohms 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details