Vishay Precision Group Chip Resistor - Surface Mount CRCW1206681RFKEA

Description
681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-681FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681FTR-ND
Chip Resistor - Surface Mount 541-681FTR-ND
681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-681FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681FDKR-ND
Chip Resistor - Surface Mount 541-681FDKR-ND
681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-681FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681FCT-ND
Chip Resistor - Surface Mount 541-681FCT-ND
681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES,SMC,681,0HM,1/4W/1%,1 - CRCW1206681RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES,SMC,681,0HM,1/4W/1%,1
CRCW1206681RFKEA
RES,SMC,681,0HM,1/4W/1%,1 CRCW1206681RFKEA
RES,SMC,681,0HM,1/4W /1%,1

RES,SMC,681,0HM,1/4W/1%,1

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327190-CRCW1206681RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327190-CRCW1206681RFKEA
Resistors - Chip Resistor - Surface Mount 1327190-CRCW1206681RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327190-CRCW1206681R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 681 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 681R 1% ET1 E3,541-681FCT,541-68 1FDKR,541-681FTR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327190-CRCW1206681RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 681 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D25/CRCW1206 100 681R 1% ET1 E3,541-681FCT,541-681FDKR,541-681FTR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6792288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792288
Surface Mount Resistors 6792288
Vishay CRCW1206681RFKEA

Vishay CRCW1206681RFKEA

Supplier's Site
Surface Mount Resistors - 6792288P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792288P
Surface Mount Resistors 6792288P
Vishay CRCW1206681RFKEA

Vishay CRCW1206681RFKEA

Supplier's Site
Surface Mount Resistors - 1694956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694956
Surface Mount Resistors 1694956
Vishay CRCW1206681RFKEA

Vishay CRCW1206681RFKEA

Supplier's Site
SMD 681 Ohm 4W Resistor - 52-CRCW1206681RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 681 Ohm 4W Resistor
52-CRCW1206681RFKEA
SMD 681 Ohm 4W Resistor 52-CRCW1206681RFKEA
681 Ohm 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW1206681RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 681 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206681RFKEA can be used for catalog matching and distributor lookup.

681 Ohm 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW1206681RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 681 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206681RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206681RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206681RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206681RFKEA
RES SMD 681 OHM 1% 1/4W 1206

RES SMD 681 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 681R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2576 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2576
Res, Thick Film, 681R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2576
RES, THICK FILM, 681R, 1%, 0.25W, 1206, REEL; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 681R, 1%, 0.25W, 1206, REEL; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 681R, 1%, 0.25W, 1206; Resistance Vishay - 53K2575 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681R, 1%, 0.25W, 1206; Resistance Vishay
53K2575
Res, Thick Film, 681R, 1%, 0.25W, 1206; Resistance Vishay 53K2575
RES, THICK FILM, 681R, 1%, 0.25W, 1206; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 681R, 1%, 0.25W, 1206; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4511 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4511
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4511
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 681 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 681 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-681FTR-ND CRCW1206681RFKEA 1327190-CRCW1206681RFKEA 6792288 6792288P 52-CRCW1206681RFKEA CRCW1206681RFKEA 53K2576 53K2575 28W4511
Product Name Chip Resistor - Surface Mount RES,SMC,681,0HM,1/4W/1%,1 Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 681 Ohm 4W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 681R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 681R, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms 681 ohms 681 ohms 681 ohms 681 ohms 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details