VISHAY INTERTECHNOLOGY, INC.
CRCW12066811F -- RES CH 6.81K EW 1%
Vishay Intertechnology, Inc.
RES CH 6.81K EW 1%
CRCW12066811F
Description
RES CH 6.81K EW 1%
Request a Quote
Email Supplier
Description
RES CH 6.81K EW 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12066811F |
|
Product Name
|
RES CH 6.81K EW 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
2.2 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details