Vishay Intertechnology, Inc. RESISTOR 681 1% .25W CRCW12066810FRT1

Description
RESISTOR 681 1% .25W
Request a Quote
Description
RESISTOR 681 1% .25W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 681 1% .25W - CRCW12066810FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 681 1% .25W
CRCW12066810FRT1
RESISTOR 681 1% .25W CRCW12066810FRT1
RESISTOR 681 1% .25W

RESISTOR 681 1% .25W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12066810FRT1
Product Name RESISTOR 681 1% .25W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers