Vishay Intertechnology, Inc. RES 64.9 OHM .5W 1% 1206 SMD CRCW120664R9FKEAHP

Description
RES 64.9ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 64.9ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM .5W 1% 1206 SMD - CRCW120664R9FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM .5W 1% 1206 SMD
CRCW120664R9FKEAHP
RES 64.9 OHM .5W 1% 1206 SMD CRCW120664R9FKEAHP
RES 64.9ohm .5W 1% 1206 SMD

RES 64.9ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120664R9FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120664R9FKEAHP-ND
Chip Resistor - Surface Mount CRCW120664R9FKEAHP-ND
64.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

64.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120664R9FKEAHP CRCW120664R9FKEAHP-ND
Product Name RES 64.9 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details