Vishay Intertechnology, Inc. CERAMIC CHIP 6.49K, 1% CRCW12066491FRT1

Description
CERAMIC CHIP 6.49K, 1%
Request a Quote
Description
CERAMIC CHIP 6.49K, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CERAMIC CHIP 6.49K, 1% - CRCW12066491FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
CERAMIC CHIP 6.49K, 1%
CRCW12066491FRT1
CERAMIC CHIP 6.49K, 1% CRCW12066491FRT1
CERAMIC CHIP 6.49K, 1%

CERAMIC CHIP 6.49K, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12066491FRT1
Product Name CERAMIC CHIP 6.49K, 1%
Technology / Construction Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details