Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 649ohms 0.5% CRCW12066490DT

Description
Thick Film Resistors - SMD 1/4watt 649ohms 0.5%
Request a Quote
Description
Thick Film Resistors - SMD 1/4watt 649ohms 0.5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 649ohms 0.5% - CRCW12066490DT - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 649ohms 0.5%
CRCW12066490DT
Thick Film Resistors - SMD 1/4watt 649ohms 0.5% CRCW12066490DT
Thick Film Resistors - SMD 1/4watt 649ohms 0.5%

Thick Film Resistors - SMD 1/4watt 649ohms 0.5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12066490DT
Product Name Thick Film Resistors - SMD 1/4watt 649ohms 0.5%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details