Vishay Intertechnology, Inc. RES 62 OHM 1/4W 5% 1206 SMD CRCW120662R0JNTA

Description
RES 62ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 62ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 1/4W 5% 1206 SMD - CRCW120662R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1/4W 5% 1206 SMD
CRCW120662R0JNTA
RES 62 OHM 1/4W 5% 1206 SMD CRCW120662R0JNTA
RES 62ohm 1/4W 5% 1206 SMD

RES 62ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120662R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120662R0JNTA-ND
Chip Resistor - Surface Mount CRCW120662R0JNTA-ND
62 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120662R0JNTA CRCW120662R0JNTA-ND
Product Name RES 62 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 62 ohms 62 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details