Vishay Intertechnology, Inc. RES 1206 6K19 0.125W 1% 200V 100PPM/C CRCW12066191FT

Description
RES 1206 6K19 0.125W 1% 200V 100PPM/C
Request a Quote
Description
RES 1206 6K19 0.125W 1% 200V 100PPM/C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1206 6K19 0.125W 1% 200V 100PPM/C - CRCW12066191FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1206 6K19 0.125W 1% 200V 100PPM/C
CRCW12066191FT
RES 1206 6K19 0.125W 1% 200V 100PPM/C CRCW12066191FT
RES 1206 6K19 0.125W 1% 200V 100PPM/C

RES 1206 6K19 0.125W 1% 200V 100PPM/C

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12066191FT
Product Name RES 1206 6K19 0.125W 1% 200V 100PPM/C
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details